Lenovo logo

Lenovo 4X90M42956 video cable adapter VGA (D-Sub) USB Type-C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
462955
Info modified on:
26 Jun 2025, 17:08:09
Short summary description Lenovo 4X90M42956 video cable adapter VGA (D-Sub) USB Type-C Black:

Lenovo 4X90M42956, VGA (D-Sub), USB Type-C, Female, Male, Straight, Straight

Long summary description Lenovo 4X90M42956 video cable adapter VGA (D-Sub) USB Type-C Black:

Lenovo 4X90M42956. Connector 1: VGA (D-Sub), Connector 2: USB Type-C, Connector 1 gender: Female. Weight: 1.41 oz (40 g), Width: 1.06" (27 mm), Depth: 8.74" (222 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.