Lenovo logo

Lenovo Nvidia RTX A4000 16 GB GDDR6

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201870
Info modified on:
12 Jun 2025, 09:33:56
Short summary description Lenovo Nvidia RTX A4000 16 GB GDDR6:

Lenovo Nvidia RTX A4000, RTX A4000, 16 GB, GDDR6, 7680 x 4320 pixels, PCI Express x16 4.0, 1 fan(s)

Long summary description Lenovo Nvidia RTX A4000 16 GB GDDR6:

Lenovo Nvidia RTX A4000. Graphics processor family: NVIDIA, Graphics processor: RTX A4000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6. Maximum resolution: 7680 x 4320 pixels. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.