Lenovo logo

Lenovo 4X60G69029 graphics card NVIDIA Quadro K420 1 GB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52487
Info modified on:
02 Sept 2024, 20:32:18
Short summary description Lenovo 4X60G69029 graphics card NVIDIA Quadro K420 1 GB GDDR3:

Lenovo 4X60G69029, Quadro K420, 1 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description Lenovo 4X60G69029 graphics card NVIDIA Quadro K420 1 GB GDDR3:

Lenovo 4X60G69029. Graphics processor family: NVIDIA, Graphics processor: Quadro K420, Processor frequency: 875 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 891 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.