Lenovo logo

Lenovo 4X60G69027 graphics card NVIDIA Quadro K2200 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81210
Info modified on:
02 Sept 2024, 20:32:14
Short summary description Lenovo 4X60G69027 graphics card NVIDIA Quadro K2200 4 GB GDDR5:

Lenovo 4X60G69027, Quadro K2200, 4 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 2.0

Long summary description Lenovo 4X60G69027 graphics card NVIDIA Quadro K2200 4 GB GDDR5:

Lenovo 4X60G69027. Graphics processor family: NVIDIA, Graphics processor: Quadro K2200, Processor frequency: 1045 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 2500 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.