Lenovo logo

Lenovo ThinkPad 170W power adapter/inverter Indoor Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83616
Info modified on:
09 May 2023, 16:54:55
Short summary description Lenovo ThinkPad 170W power adapter/inverter Indoor Black:

Lenovo ThinkPad 170W, Laptop, Indoor, 170 W, Black, 21.2 oz (600 g)

Long summary description Lenovo ThinkPad 170W power adapter/inverter Indoor Black:

Lenovo ThinkPad 170W. Purpose: Laptop, Power supply type: Indoor, Output power: 170 W. Product color: Black. Weight: 21.2 oz (600 g)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.