Lenovo logo

Lenovo ThinkPad Ultrabay Enhanced Blu-ray Burner optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68806
Info modified on:
29 Mar 2017, 12:52:20
Short summary description Lenovo ThinkPad Ultrabay Enhanced Blu-ray Burner optical disc drive Internal:

Lenovo ThinkPad Ultrabay Enhanced Blu-ray Burner, IDE/ATA, 8 MB, 8x, 8x, 4x, 8x

Long summary description Lenovo ThinkPad Ultrabay Enhanced Blu-ray Burner optical disc drive Internal:

Lenovo ThinkPad Ultrabay Enhanced Blu-ray Burner. Interface: IDE/ATA, Drive device, buffer size: 8 MB. CD write speed: 8x, DVD+R write speed: 8x, CD rewrite speed: 4x. CD read speed: 24x, CD-ROM read speed: 24x, BD-ROM read speed: 1.6x. DVD drive average random access time: 180 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 300 ms. Height: 0.5" (12.7 mm), Weight: 5.29 oz (150 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.