Lenovo logo

Lenovo ThinkPad W510 Intel® Core™ i7 i7-720QM 15.6" HD+ 2 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46158
Info modified on:
23 Jan 2025, 18:59:29
Short summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-720QM 15.6" HD+ 2 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black:

Lenovo ThinkPad W510, Intel® Core™ i7, 1.6 GHz, 15.6", 1600 x 900 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-720QM 15.6" HD+ 2 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black:

Lenovo ThinkPad W510. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.67 lbs (2.57 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.