Lenovo ThinkPad T510, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB
Lenovo ThinkPad T510. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.89 lbs (2.67 kg)