Lenovo logo

Lenovo ThinkPad T510 Intel® Core™ i5 i5-560M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15778
Info modified on:
24 Jan 2025, 20:36:45
Short summary description Lenovo ThinkPad T510 Intel® Core™ i5 i5-560M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad T510, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad T510 Intel® Core™ i5 i5-560M 15.6" 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional Black:

Lenovo ThinkPad T510. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.89 lbs (2.67 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.