Lenovo IdeaPad Z565, AMD Turion Dual Core, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
Lenovo IdeaPad Z565. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion Dual Core, Processor model: N530, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Metallic