Lenovo logo

Lenovo ThinkServer RD330 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 550 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58089
Info modified on:
23 Jul 2024, 21:18:29
Short summary description Lenovo ThinkServer RD330 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 550 W:

Lenovo ThinkServer RD330, 2.1 GHz, E5-2450, 8 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description Lenovo ThinkServer RD330 server 0 GB Rack (1U) Intel® Xeon® E5 Family E5-2450 2.1 GHz 8 GB DDR3-SDRAM 550 W:

Lenovo ThinkServer RD330. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.1 GHz, Processor model: E5-2450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA, Serial ATA II, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.