Lenovo logo

Lenovo ThinkCentre M75e AMD Sempron 145 1 GB DDR3-SDRAM 250 GB AMD Radeon 3000 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36980
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M75e AMD Sempron 145 1 GB DDR3-SDRAM 250 GB AMD Radeon 3000 Windows 7 Home Premium Tower PC Black:

Lenovo ThinkCentre M75e, 2.8 GHz, AMD Sempron, 1 GB, 250 GB, DVD-ROM, Windows 7 Home Premium

Long summary description Lenovo ThinkCentre M75e AMD Sempron 145 1 GB DDR3-SDRAM 250 GB AMD Radeon 3000 Windows 7 Home Premium Tower PC Black:

Lenovo ThinkCentre M75e. Processor frequency: 2.8 GHz, Processor family: AMD Sempron, Processor model: 145. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon 3000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 32-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.