Lenovo logo

Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence X5650 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44486
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence X5650 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation D20, 2.66 GHz, Intel® Xeon® 5000 Sequence, X5650, 4 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence X5650 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation D20. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1060 W. Chassis type: Tower. Product type: Workstation. Weight: 59.7 lbs (27.1 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.