Lenovo logo

Lenovo 40AS0090CH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49993
Info modified on:
14 Mar 2024, 19:24:46
Short summary description Lenovo 40AS0090CH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Lenovo 40AS0090CH, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Black, 10 Gbit/s

Long summary description Lenovo 40AS0090CH laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Lenovo 40AS0090CH. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Data transfer rate: 10 Gbit/s, HD type: 4K Ultra HD. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Windows operating systems supported: Windows 10, Windows 7

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.