Lenovo logo

Lenovo ThinkPad Thunderbolt 3 Wired Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64452
Info modified on:
10 Aug 2024, 11:49:15
Short summary description Lenovo ThinkPad Thunderbolt 3 Wired Black:

Lenovo ThinkPad Thunderbolt 3, Wired, Thunderbolt 3, USB Type-A, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels

Long summary description Lenovo ThinkPad Thunderbolt 3 Wired Black:

Lenovo ThinkPad Thunderbolt 3. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Maximum digital resolution: 3840 x 2160 pixels, Cable lock slot type: Kensington. Power source type: DC, Power supply: 230 W, Power supply type: External. Windows operating systems supported: Windows 10

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.