Lenovo logo

Lenovo 40AF0135UK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225467
Info modified on:
08 Aug 2025, 15:56:41
Short summary description Lenovo 40AF0135UK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Lenovo 40AF0135UK, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 3.5 mm, 10,100,1000 Mbit/s, Black, 10 Gbit/s

Long summary description Lenovo 40AF0135UK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

Lenovo 40AF0135UK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Data transfer rate: 10 Gbit/s, Brand compatibility: Lenovo. Width: 8.27" (210 mm), Depth: 3.15" (80 mm), Height: 1.18" (30 mm). Cables included: AC, USB Type-A to USB Type-C

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.