Lenovo logo

Lenovo ThinkPad USB 3.0 Ultra Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79849
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad USB 3.0 Ultra Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Lenovo ThinkPad USB 3.0 Ultra Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 3.5 mm, 10,100,1000 Mbit/s, Black, FCC/ICES CE KCC RCM BSMI VCCI CB UL+cUL EAC TUV Mark Serbia Kvalitet South Africa...

Long summary description Lenovo ThinkPad USB 3.0 Ultra Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Lenovo ThinkPad USB 3.0 Ultra Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Certification: FCC/ICES CE KCC RCM BSMI VCCI CB UL+cUL EAC TUV Mark Serbia Kvalitet South Africa.... Power source type: AC, Power consumption (typical): 45 W. Width: 5.91" (150 mm), Depth: 3.15" (80 mm), Height: 1.26" (32 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.