Lenovo IdeaCentre B305, 21.5", Full HD, AMD Athlon II X2, 4 GB, 1 TB, Windows 7 Home Premium
Lenovo IdeaCentre B305. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black