Lenovo logo

Lenovo C 200 Intel Atom® D510 18.5" All-in-One PC 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® ION™ Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97801
Info modified on:
02 Oct 2024, 14:34:04
Short summary description Lenovo C 200 Intel Atom® D510 18.5" All-in-One PC 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® ION™ Windows 7 Home Basic Black:

Lenovo C 200, 18.5", Intel Atom®, 3 GB, 500 GB, Windows 7 Home Basic, Black

Long summary description Lenovo C 200 Intel Atom® D510 18.5" All-in-One PC 3 GB DDR3-SDRAM 500 GB HDD NVIDIA® ION™ Windows 7 Home Basic Black:

Lenovo C 200. Product type: All-in-One PC. Display diagonal: 18.5". Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® ION™. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Basic. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.