Lenovo logo

Lenovo IdeaCentre A300 Intel® Pentium® Dual-Core T4400 21.5" 1920 x 1080 pixels All-in-One PC 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68427
Info modified on:
10 Aug 2024, 07:23:36
Short summary description Lenovo IdeaCentre A300 Intel® Pentium® Dual-Core T4400 21.5" 1920 x 1080 pixels All-in-One PC 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, White:

Lenovo IdeaCentre A300, 21.5", Full HD, Intel® Pentium® Dual-Core, 3 GB, 320 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre A300 Intel® Pentium® Dual-Core T4400 21.5" 1920 x 1080 pixels All-in-One PC 3 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, White:

Lenovo IdeaCentre A300. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium® Dual-Core, Processor frequency: 2.2 GHz. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 4500MHD. Built-in camera. Operating system installed: Windows 7 Home Premium. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.