Lenovo logo

Lenovo System x3250 M6 server 0 GB Rack (1U) Intel® Xeon® E3 v5 E3-1240V5 3.5 GHz 8 GB DDR3-SDRAM 460 W FreeDOS

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86032
Info modified on:
04 Aug 2022, 16:54:09
Short summary description Lenovo System x3250 M6 server 0 GB Rack (1U) Intel® Xeon® E3 v5 E3-1240V5 3.5 GHz 8 GB DDR3-SDRAM 460 W FreeDOS:

Lenovo System x3250 M6, 3.5 GHz, E3-1240V5, 8 GB, DDR3-SDRAM, 0 GB, Rack (1U)

Long summary description Lenovo System x3250 M6 server 0 GB Rack (1U) Intel® Xeon® E3 v5 E3-1240V5 3.5 GHz 8 GB DDR3-SDRAM 460 W FreeDOS:

Lenovo System x3250 M6. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.5 GHz, Processor model: E3-1240V5. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 460 W, Redundant power supply (RPS) support. Operating system installed: FreeDOS. Chassis type: Rack (1U)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.