Lenovo logo

Lenovo ThinkCentre M72E Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 8 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40376
Info modified on:
07 Oct 2024, 17:08:16
Short summary description Lenovo ThinkCentre M72E Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 8 Pro SFF PC Black:

Lenovo ThinkCentre M72E, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD±RW, Windows 8 Pro

Long summary description Lenovo ThinkCentre M72E Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 8 Pro SFF PC Black:

Lenovo ThinkCentre M72E. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.