Lenovo logo

Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M 12.1" 4 GB 320 GB Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33808
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M 12.1" 4 GB 320 GB Black:

Lenovo ThinkPad X201, Intel® Core™ i5, 2.53 GHz, 12.1", 1280 x 800 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M 12.1" 4 GB 320 GB Black:

Lenovo ThinkPad X201. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.