Lenovo logo

Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M 12.1" 4 GB DDR3-SDRAM 80 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40244
Info modified on:
22 Jan 2025, 06:15:58
Short summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M 12.1" 4 GB DDR3-SDRAM 80 GB Windows 7 Professional Black:

Lenovo ThinkPad X201, Intel® Core™ i5, 2.53 GHz, 12.1", 1280 x 800 pixels, 4 GB, 80 GB

Long summary description Lenovo ThinkPad X201 Intel® Core™ i5 i5-540M 12.1" 4 GB DDR3-SDRAM 80 GB Windows 7 Professional Black:

Lenovo ThinkPad X201. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 80 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.59 lbs (1.63 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.