Lenovo ThinkCentre Edge 72z, 20", HD+, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional
Lenovo ThinkCentre Edge 72z. Product type: All-in-One PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black