Lenovo logo

Lenovo ThinkCentre Edge 72 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64693
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre Edge 72 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Tower PC Black:

Lenovo ThinkCentre Edge 72, 2.9 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, FreeDOS

Long summary description Lenovo ThinkCentre Edge 72 Intel® Core™ i5 i5-3470S 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Tower PC Black:

Lenovo ThinkCentre Edge 72. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: FreeDOS. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.