Lenovo logo

Lenovo ThinkPad X230 Tablet Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 12.5" Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37354
Info modified on:
24 Jan 2025, 20:54:24
Short summary description Lenovo ThinkPad X230 Tablet Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 12.5" Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad X230 Tablet, Intel® Core™ i7, 2.9 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad X230 Tablet Intel® Core™ i7 i7-3520M Hybrid (2-in-1) 12.5" Touchscreen 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Lenovo ThinkPad X230 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.