Lenovo ThinkCentre Edge 92z, 21.5", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 7 Professional
Lenovo ThinkCentre Edge 92z. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650A. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black