Lenovo logo

Lenovo ThinkCentre Edge 92z Intel® Core™ i5 i5-3470S 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81315
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i5 i5-3470S 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkCentre Edge 92z, 21.5", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8 Pro

Long summary description Lenovo ThinkCentre Edge 92z Intel® Core™ i5 i5-3470S 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Black:

Lenovo ThinkCentre Edge 92z. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.