Lenovo ThinkPad Edge E135, AMD E, 1.75 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB
Lenovo ThinkPad Edge E135. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-2000, Processor frequency: 1.75 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340. Product color: Black. Weight: 3.42 lbs (1.55 kg)