Lenovo ThinkPad Edge E130, Intel® Core™ i3, 1.8 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB
Lenovo ThinkPad Edge E130. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Product color: Black. Weight: 3.4 lbs (1.54 kg)