Lenovo logo

Lenovo ThinkPad Edge E130 Intel® Core™ i3 i3-3217U Netbook 11.6" 2 GB DDR3-SDRAM 500 GB Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64302
Info modified on:
23 Jan 2025, 19:01:45
Short summary description Lenovo ThinkPad Edge E130 Intel® Core™ i3 i3-3217U Netbook 11.6" 2 GB DDR3-SDRAM 500 GB Black:

Lenovo ThinkPad Edge E130, 3rd gen Intel® Core™ i3, 1.8 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E130 Intel® Core™ i3 i3-3217U Netbook 11.6" 2 GB DDR3-SDRAM 500 GB Black:

Lenovo ThinkPad Edge E130. Product type: Netbook. Processor family: 3rd gen Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics adapter. Product color: Black. Weight: 3.31 lbs (1.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.