Lenovo logo

Lenovo ThinkPad S230u Intel® Core™ i7 i7-3537U Laptop 12.5" Touchscreen 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25198
Info modified on:
22 Jan 2025, 06:08:28
Short summary description Lenovo ThinkPad S230u Intel® Core™ i7 i7-3537U Laptop 12.5" Touchscreen 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Black:

Lenovo ThinkPad S230u, Intel® Core™ i7, 2 GHz, 12.5", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo ThinkPad S230u Intel® Core™ i7 i7-3537U Laptop 12.5" Touchscreen 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Black:

Lenovo ThinkPad S230u. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.