Lenovo ThinkPad X201, Intel® Core™ i5, 2.4 GHz, 12.1", 1280 x 800 pixels, 2 GB, 320 GB
Lenovo ThinkPad X201. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Weight: 3.17 lbs (1.44 kg)