Lenovo logo

Lenovo ThinkCentre M90p Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90161
Info modified on:
07 Oct 2024, 16:44:53
Short summary description Lenovo ThinkCentre M90p Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M90p, 2.93 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90p Intel® Core™ i7 i7-870 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M90p. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.