Lenovo ThinkCentre M72e, 2.8 GHz, Intel® Core™ i3, i3-3220T, 4 GB, 500 GB, Windows 7 Professional
Lenovo ThinkCentre M72e. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Weight: 4.63 lbs (2.1 kg). Product color: Black