Lenovo logo

Lenovo ThinkPad Edge E430 Intel® Core™ i5 i5-2520M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23500
Info modified on:
02 Feb 2025, 23:06:01
Short summary description Lenovo ThinkPad Edge E430 Intel® Core™ i5 i5-2520M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkPad Edge E430, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge E430 Intel® Core™ i5 i5-2520M Laptop 14" 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkPad Edge E430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.