Lenovo ThinkCentre M92p, 3.2 GHz, Intel® Core™ i5, i5-3470, 2 GB, 8 GB, Windows Embedded Standard 7
Lenovo ThinkCentre M92p. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 8 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows Embedded Standard 7. Power supply: 65 W. Chassis type: USFF. Product type: PC. Weight: 9.04 lbs (4.1 kg). Product color: Black