Lenovo logo

Lenovo ThinkCentre M92 Tiny Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20087
Info modified on:
23 Jul 2024, 21:16:10
Short summary description Lenovo ThinkCentre M92 Tiny Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black:

Lenovo ThinkCentre M92 Tiny, 2.6 GHz, Intel® Core™ i3, 4 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M92 Tiny Intel® Core™ i3 i3-2120T 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black:

Lenovo ThinkCentre M92 Tiny. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.