Lenovo IdeaCentre B520, 23", Full HD, Intel Pentium G, 4 GB, 500 GB, Windows 7 Home Premium
Lenovo IdeaCentre B520. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel Pentium G, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver