Lenovo logo

Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-13900 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Windows 11 Pro Mini Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18225
Info modified on:
10 Mar 2025, 01:42:15
Short summary description Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-13900 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Windows 11 Pro Mini Tower Workstation Black:

Lenovo ThinkStation P3 Ultra, Intel® Core™ i9, i9-13900, 64 GB, 1 TB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkStation P3 Ultra Intel® Core™ i9 i9-13900 64 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A5500 Windows 11 Pro Mini Tower Workstation Black:

Lenovo ThinkStation P3 Ultra. Processor family: Intel® Core™ i9, Processor model: i9-13900. Internal memory: 64 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA RTX A5500. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 7.94 lbs (3.6 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.