Lenovo logo

Lenovo ThinkStation P360 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24710
Info modified on:
25 Mar 2025, 15:32:38
Short summary description Lenovo ThinkStation P360 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black:

Lenovo ThinkStation P360, Intel® Core™ i7, i7-12700K, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description Lenovo ThinkStation P360 Intel® Core™ i7 i7-12700K 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black:

Lenovo ThinkStation P360. Processor family: Intel® Core™ i7, Processor model: i7-12700K. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.