Lenovo logo

Lenovo ThinkStation P350 Intel® Xeon® W-1390P 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58849
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Lenovo ThinkStation P350 Intel® Xeon® W-1390P 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P350, 3.5 GHz, Intel® Xeon®, W-1390P, 16 GB, 1 TB, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkStation P350 Intel® Xeon® W-1390P 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P350. Processor frequency: 3.5 GHz, Processor family: Intel® Xeon®, Processor model: W-1390P. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P750. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.