Lenovo ThinkStation P620, 4 GHz, AMD Ryzen Threadripper PRO, 5955WX, 64 GB, 2 TB, Windows 11 Pro
Lenovo ThinkStation P620. Processor frequency: 4 GHz, Processor family: AMD Ryzen Threadripper PRO, Processor model: 5955WX. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: SSD. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 52.9 lbs (24 kg). Product color: Black