Lenovo logo

Lenovo ThinkStation P340 Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P620 Windows 10 Pro SFF Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17157
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Lenovo ThinkStation P340 Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P620 Windows 10 Pro SFF Workstation Black:

Lenovo ThinkStation P340, 3.1 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P340 Intel® Core™ i5 i5-10500 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P620 Windows 10 Pro SFF Workstation Black:

Lenovo ThinkStation P340. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 310 W. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.