Lenovo ThinkStation P330 Tower Gen 2, 3.6 GHz, Intel® Core™ i9, 16 GB, 512 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkStation P330 Tower Gen 2. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product color: Black