Lenovo logo

Lenovo ThinkStation P520c Intel® Xeon® W-2133 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9430
Info modified on:
10 Aug 2024, 09:31:54
Short summary description Lenovo ThinkStation P520c Intel® Xeon® W-2133 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P520c, 3.6 GHz, Intel® Xeon®, W-2133, 16 GB, 512 GB, Windows 10 Pro

Long summary description Lenovo ThinkStation P520c Intel® Xeon® W-2133 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P520c. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®, Processor model: W-2133. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.