Lenovo logo

Lenovo ThinkStation P520c Workstation Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30565
Info modified on:
26 Mar 2025, 09:38:10
Short summary description Lenovo ThinkStation P520c Workstation Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Black:

Lenovo ThinkStation P520c Workstation, 3.8 GHz, Intel Xeon W, 16 GB, 512 GB, DVD±RW, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkStation P520c Workstation Intel Xeon W W-2235 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Black:

Lenovo ThinkStation P520c Workstation. Processor frequency: 3.8 GHz, Processor family: Intel Xeon W, Processor model: W-2235. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.