Lenovo logo

Lenovo ThinkStation P520 Intel® Xeon® W-2102 32 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14352
Info modified on:
18 Jun 2024, 23:42:28
Short summary description Lenovo ThinkStation P520 Intel® Xeon® W-2102 32 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P520, 2.9 GHz, Intel® Xeon®, 32 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description Lenovo ThinkStation P520 Intel® Xeon® W-2102 32 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Workstation Black:

Lenovo ThinkStation P520. Processor frequency: 2.9 GHz, Processor family: Intel® Xeon®, Processor model: W-2102. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 690 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.