Lenovo ThinkStation P710, 3.2 GHz, Intel® Xeon® E5 v4, 32 GB, 2.26 TB, DVD±RW, Windows 10 Pro
Lenovo ThinkStation P710. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1660V4. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® NVS 310. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 650 W. Chassis type: Tower. Product type: Workstation. Product color: Black